RS Components, Ltd.
Hose Pipe & Flexible Tubes
647187
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
647187
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
647187 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.236 inch (6 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
276 psi (194 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
1.260 inch (32 mm)
O.D.
1.614 inch (41 mm)
Working Pressure
65 psi (45.93 m H2O)
View Details
I.D.
0.433 inch (11 mm)
O.D.
0.630 inch (16 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details