RS Components, Ltd.
Hose Pipe & Flexible Tubes
647181
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
647181
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
647181 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.114 inch (2.9 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
218 psi (153 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.850 inch (47 mm)
View Details
I.D.
1.575 inch (40 mm)
O.D.
1.882 inch (47.8 mm)
Working Pressure
65 psi (45.93 m H2O)
View Details
I.D.
1.260 inch (32 mm)
O.D.
1.606 inch (40.8 mm)
Working Pressure
87 psi (61.24 m H2O)
View Details
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
1.008 inch (25.6 mm)
View Details