RS Components, Ltd. Tool Bags 639065

Description
Veto Pro Pac AX3691 Tool Bag
Request a Quote
Description
Veto Pro Pac AX3691 Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 639065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
639065
Tool Bags 639065
Veto Pro Pac AX3691 Tool Bag

Veto Pro Pac AX3691 Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 639065
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1340448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.99 inch (330 mm)
View Details
Key Cabinets - 219633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 13.98 inch (355 mm)
View Details
Tool Bags - 179776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 14.00 inch (356 mm)
View Details
Tool Bags - 179802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details