RS Components, Ltd.
General Purpose Enclosures
6389220
Description
Bopla 02205400 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02205400 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
6389220 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.05 inch (52 mm)
|
|
Width
|
1.97 inch (50 mm)
|
|
Depth
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details