RS Components, Ltd.
General Purpose Enclosures
6389141
Description
Bopla 02217200 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02217200 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
6389141 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
2.17 inch (55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
6.89 inch (175 mm)
View Details
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
4.92 inch (125 mm)
View Details
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details