RS Components, Ltd. Castor Wheels 631179

Description
zinc hole brake furniture grey
Request a Quote
Description
zinc hole brake furniture grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 631179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
631179
Castor Wheels 631179
zinc hole brake furniture grey

zinc hole brake furniture grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 631179
Product Name Castor Wheels
Maximum Load 132 lbs (60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.72 inch (120 mm)
View Details
Castor Wheels - 2430359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2270605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2391403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
Wheel Width 0.6299 inch (16 mm)
View Details