RS Components, Ltd. Castor Wheels 631156

Description
zinc fixed plastic grey rubber
Request a Quote
Description
zinc fixed plastic grey rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 631156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
631156
Castor Wheels 631156
zinc fixed plastic grey rubber

zinc fixed plastic grey rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 631156
Product Name Castor Wheels
Maximum Load 154 lbs (70 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2535671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 211430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
View Details