RS Components, Ltd. Server Cabinets 630256

Description
StarTech.com RK3236BKF Server Cabinet
Request a Quote
Description
StarTech.com RK3236BKF Server Cabinet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Server Cabinets - 630256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Server Cabinets
630256
Server Cabinets 630256
StarTech.com RK3236BKF Server Cabinet

StarTech.com RK3236BKF Server Cabinet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 630256
Product Name Server Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
Tool Boxes - 1253049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 7.09 inch (180 mm)
View Details
Tool Boxes - 1231790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.31 inch (465 mm)
View Details
Tool Bags - 179865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 15.00 inch (381 mm)
View Details