RS Components, Ltd. HDMI Cables 630236

Description
StarTech.com HDMI2-CABLE-4K60-15M
Request a Quote
Description
StarTech.com HDMI2-CABLE-4K60-15M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 630236 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
630236
HDMI Cables 630236
StarTech.com HDMI2-CABLE-4K60-15M

StarTech.com HDMI2-CABLE-4K60-15M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 630236
Product Name HDMI Cables
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1861659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details
Video Converters - 1778752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.6890 ft (2.1 dm)
View Details
HDMI Cables - 2863376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 277324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details