RS Components, Ltd. 6203924

Description
Light dependent relay with built-in sensor. For controlling street lighting, external staircases, window displays, door entries, etc. Switches on and off automatically based on the lighting value (lux) set via the twilight switch. Built-in brightness sensor with very high light incidence angle (approx. 180 degrees) and special lens. Continuous brightness adjustment via the 2 → 200 lux setting screw. Preset brightness level value approx. 15 lux. Time delay continuously adjustable to switch on and off preventing abnormal switching operations due to flashes, car headlights, etc., of approx. 2-100 s. Test key for checking the installation independently of set brightness value. Lighting Switch Type = Staircase Supply Voltage = 220 - 230 V ac Number of Channels = 1 Setting Time = 2 - 100s Contact Configuration = SPNO Depth = 49.4mm Height = 118.4mm Terminal Type = Screw IP Rating = IP55 Brightness Range = 2 - 200lux
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6203924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Light dependent relay with built-in sensor. For controlling street lighting, external staircases, window displays, door entries, etc. Switches on and off automatically based on the lighting value (lux) set via the twilight switch. Built-in brightness sensor with very high light incidence angle (approx. 180 degrees) and special lens. Continuous brightness adjustment via the 2 → 200 lux setting screw. Preset brightness level value approx. 15 lux. Time delay continuously adjustable to switch on and off preventing abnormal switching operations due to flashes, car headlights, etc., of approx. 2-100 s. Test key for checking the installation independently of set brightness value. Lighting Switch Type = Staircase Supply Voltage = 220 - 230 V ac Number of Channels = 1 Setting Time = 2 - 100s Contact Configuration = SPNO Depth = 49.4mm Height = 118.4mm Terminal Type = Screw IP Rating = IP55 Brightness Range = 2 - 200lux

Light dependent relay with built-in sensor. For controlling street lighting, external staircases, window displays, door entries, etc. Switches on and off automatically based on the lighting value (lux) set via the twilight switch. Built-in brightness sensor with very high light incidence angle (approx. 180 degrees) and special lens. Continuous brightness adjustment via the 2 → 200 lux setting screw. Preset brightness level value approx. 15 lux. Time delay continuously adjustable to switch on and off preventing abnormal switching operations due to flashes, car headlights, etc., of approx. 2-100 s. Test key for checking the installation independently of set brightness value.
Lighting Switch Type = Staircase
Supply Voltage = 220 - 230 V ac
Number of Channels = 1
Setting Time = 2 - 100s
Contact Configuration = SPNO
Depth = 49.4mm
Height = 118.4mm
Terminal Type = Screw
IP Rating = IP55
Brightness Range = 2 - 200lux

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 6203924
Controller Type Time Clock Config
Unlock Full Specs
to access all available technical data

Similar Products

 - 6203918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 220 - 240 V ac
Number of lamps 1
View Details
 - 6203930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 220 - 230 V ac
Number of lamps 1
View Details
 - 159739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details
 - 159723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
View Details