DC axial fan 172mm diameter 24Vdc
| RS Components, Ltd. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 6196680 |
| Product Name | Axial Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 235 SCFM (399 m³/hr) |
| Nominal Voltage | 24 volts |
| Running Current | 0.9700 amps |
| Nominal Power | 23 watts |