RS Components, Ltd. Transit Cases 618792

Description
Peli 1670-000-110E Transit Case
Request a Quote
Description
Peli 1670-000-110E Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 618792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
618792
Transit Cases 618792
Peli 1670-000-110E Transit Case

Peli 1670-000-110E Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 618792
Product Name Transit Cases
Material Plastic; Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Anti Static Packaging - 173793 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
Instrument Cases - 2664946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.15 inch (80 mm)
Length 4.72 inch (120 mm)
View Details