RS Components, Ltd. Transit Cases 618783

Description
Peli™ Protector Case IP67
Request a Quote
Description
Peli™ Protector Case IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 618783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
618783
Transit Cases 618783
Peli™ Protector Case IP67

Peli™ Protector Case IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 618783
Product Name Transit Cases
Material Plastic; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details
Transit Cases - 2878309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details
Transit Cases - 1368883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 8.35 inch (212 mm)
Width 18.27 inch (464 mm)
View Details
Anti Static Packaging - 1908439 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 24.02 inch (610 mm)
View Details