For general dry assembly / inspection. Can also be used as an underglove. Medium weight white cotton, knitted wrist
Primary Glove Application = General Purpose
Glove Size = 9 - M
Glove Material = Polycotton
Main Colour of Glove = White
Glove Coating = No Coating
Number of Gloves = 120
EN407 Thermal = No
EN511 Cold = No
EN374 Chemical = No
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 6132327 |
Clothing Type | Gloves |