RS Components, Ltd. Castor Wheels 6114442

Description
Castor w/levelling feet,75mm 1000kg
Request a Quote
Description
Castor w/levelling feet,75mm 1000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6114442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6114442
Castor Wheels 6114442
Castor w/levelling feet,75mm 1000kg

Castor w/levelling feet,75mm 1000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6114442
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2481855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2270611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 149226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2973893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details