Box of 100 unpowdered nitrile gloves, smooth surface, ambidextrous, AQL 1.5. Single-use gloves, for minor risks only, for general use with no danger from mechanical, chemical or thermal risks. Gloves can be used for handling food (compatible with all foods).
Glove Type = Chemical Resistant
European Safety Standard = EN374-2, EN374-3, EN420
Number of Gloves = 100
Glove Size = 9.5 - XL
Glove Material = Nitrile
Powdered = Powder-Free
Colour = Blue
Food Safe = Yes
Accepted Quality Level AQL = 1.5
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 6079490 |
Clothing Type | Gloves |