RS Components, Ltd. PCB Supports 606923

Description
Standard PCB pillar,19.05mm H
Request a Quote
Description
Standard PCB pillar,19.05mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 606923 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
606923
PCB Supports 606923
Standard PCB pillar,19.05mm H

Standard PCB pillar,19.05mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 606923
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacers - 134997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Standoffs - 2240437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
PCB Spacers - 2191928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details