M3X25 Hex Socket Cap Bright Zinc Plated
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 606444 |
| Product Name | Socket Screws |
| Screw Type | Socket Screws |
| Head Type | Hexagon Head; Other; Hex |
| Material | Steel |
| Finish | Zinc Plated; Clear Passivated, Zinc |