RS Components, Ltd.
General Purpose Enclosures
581234
Description
Bopla 02238100 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02238100 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
581234
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
581234 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.72 inch (120 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
4.92 inch (125 mm)
View Details
Length
8.66 inch (220 mm)
Width
6.3 inch (160 mm)
Depth
8.66 inch (220 mm)
View Details