IP65 enclosure w/clear lid,120x80x85mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 581212 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 4.72 inch (120 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 3.35 inch (85 mm) |