RS Components, Ltd.
General Purpose Enclosures
581199
Description
Bopla 02210100 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02210100 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
581199
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
581199 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.23 inch (82 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
2.17 inch (55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
6.89 inch (175 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details