RS Components, Ltd.
General Purpose Enclosures
580455
Description
Bopla 02255000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02255000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
580455
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
580455 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
14.17 inch (360 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
5.87 inch (149 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details