IP65 enclosure w/grey lid,200x150x75mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 580427 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 7.87 inch (200 mm) |
| Width | 5.91 inch (150 mm) |
| Depth | 2.95 inch (75 mm) |