RS Components, Ltd.
General Purpose Enclosures
580405
Description
Bopla 02238000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02238000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
580405
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
580405 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details