RS Components, Ltd.
General Purpose Enclosures
580398
Description
Bopla 02220000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02220000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
580398
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
580398 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
2.17 inch (55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.72 inch (120 mm)
View Details