RS Components, Ltd.
General Purpose Enclosures
580376
Description
Bopla 02217000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02217000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
580376
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
580376 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
2.17 inch (55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details