Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
RS COMPONENTS, LTD.
565303 -- TWISTED PAIR & MULTICORE DATA CABLE
RS Components, Ltd.
Twisted Pair & Multicore Data Cable
565303
Description
Multicore flex 3x0,05 mm SHLD BLK 100m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Multicore flex 3x0,05 mm SHLD BLK 100m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
565303
Twisted Pair & Multicore Data Cable
565303
Multicore flex 3x0,05 mm SHLD BLK 100m
Multicore flex 3x0,05 mm SHLD BLK 100m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
565303
Product Name
Twisted Pair & Multicore Data Cable
Cable Length
328 ft (1000 dm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Twisted Pair & Multicore Data Cable
534092
Specs
Rated Temperature
-10 to 80 C (14 to 176 F)
View Details
RS Components, Ltd.
Twisted Pair & Multicore Data Cable
349580
Specs
Cable Length
164 ft (500 dm)
Standards / Certifications
RoHS
View Details
RS Components, Ltd.
LED Cables
2701324
View Details
RS Components, Ltd.
Ribbon Cable
1792600
Specs
Cable Type
Flat Cable
Cable Length
0.3281 ft (1 dm)
Standards / Certifications
RoHS
View Details