RS Components, Ltd. Adaptable Boxes 563898

Description
RS PRO R262GLV332 Adaptable Box
Request a Quote
Description
RS PRO R262GLV332 Adaptable Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptable Boxes - 563898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adaptable Boxes
563898
Adaptable Boxes 563898
RS PRO R262GLV332 Adaptable Box

RS PRO R262GLV332 Adaptable Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 563898
Product Name Adaptable Boxes
Length 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details