RS Components, Ltd. Drill Bits 562511

Description
RS PRO M4002-160210 Drill Bit
Request a Quote
Description
RS PRO M4002-160210 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 562511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
562511
Drill Bits 562511
RS PRO M4002-160210 Drill Bit

RS PRO M4002-160210 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 562511
Product Name Drill Bits
Diameter 0.630 inch (16.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1624146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 216561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saws & Core Drill Bits - 216325 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details