RS Components, Ltd. Drill Bits 562466

Description
RS PRO M4002-080210 Drill Bit
Request a Quote
Description
RS PRO M4002-080210 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 562466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
562466
Drill Bits 562466
RS PRO M4002-080210 Drill Bit

RS PRO M4002-080210 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 562466
Product Name Drill Bits
Diameter 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.047 inch (1.2 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details