RS Components, Ltd. Drill Bits 562426

Description
RS PRO M4002-070110 Drill Bit
Request a Quote
Description
RS PRO M4002-070110 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 562426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
562426
Drill Bits 562426
RS PRO M4002-070110 Drill Bit

RS PRO M4002-070110 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 562426
Product Name Drill Bits
Diameter 0.276 inch (7.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Magnetic Drill Bits - 1239937 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details