The garments are manufactured from a unique, non-woven, anti-static polyethylene material which is resistant to penetration by a wide range of chemicals and airborne particles.
Elasticated wrists and ankles. Zip front. Available in white hooded version only
Style = Coverall
Gender = Men
Chest Size = 46in
Reusable/Disposable = Disposable
Material Properties = Anti-Static
Size = XL
Material = Tyvek
Closure Type = Zipper
Colour = White
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 562176 |
Clothing Type | Coveralls/Body Suit |