RS Components, Ltd. Heat Shrink Tubing 555164

Description
Heat Shrink PO 12x4mm 3:1 SPB BLK 2.5M
Request a Quote
Description
Heat Shrink PO 12x4mm 3:1 SPB BLK 2.5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 555164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
555164
Heat Shrink Tubing 555164
Heat Shrink PO 12x4mm 3:1 SPB BLK 2.5M

Heat Shrink PO 12x4mm 3:1 SPB BLK 2.5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 555164
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2345931 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 4 inch (102 mm)
View Details
Heat Shrink Tubing - 2116214 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details
Cable Spiral Wrapping - 2044427 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Sleeves - 1864537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.6299 to 1.5 inch (16 to 38 mm)
View Details