RS Components, Ltd. Heat Shrink Tubing 555097

Description
Heat Shrink PO 3.2x1.6mm 2:1 BLK 150M
Request a Quote
Description
Heat Shrink PO 3.2x1.6mm 2:1 BLK 150M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 555097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
555097
Heat Shrink Tubing 555097
Heat Shrink PO 3.2x1.6mm 2:1 BLK 150M

Heat Shrink PO 3.2x1.6mm 2:1 BLK 150M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 555097
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1811993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.6299 to 1.5 inch (16 to 38 mm)
View Details
Heat Shrink Tubing - 137415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details
Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details
Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details