RS Components, Ltd. Heat Shrink Tubing 555081

Description
Heat Shrink PO 38x12mm 3:1 BLK 1.2M
Request a Quote
Description
Heat Shrink PO 38x12mm 3:1 BLK 1.2M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 555081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
555081
Heat Shrink Tubing 555081
Heat Shrink PO 38x12mm 3:1 BLK 1.2M

Heat Shrink PO 38x12mm 3:1 BLK 1.2M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 555081
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Cable Sleeves - 1812011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Spiral Wrapping - 1025820 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.2559 to 1.89 inch (6.5 to 48 mm)
Length 984 inch (25000 mm)
View Details
Heat Shrink Tubing - 106746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details