RS Components, Ltd. Heat Shrink Tubing 555076

Description
medium wall heatshrink tube 6:1 adhesive
Request a Quote
Description
medium wall heatshrink tube 6:1 adhesive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 555076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
555076
Heat Shrink Tubing 555076
medium wall heatshrink tube 6:1 adhesive

medium wall heatshrink tube 6:1 adhesive

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 555076
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.18 inch (30 mm)
View Details
Cable Sleeves - 1812010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Cable Sleeves - 1797023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 1.1 to 1.85 inch (28 to 47 mm)
Length 394 inch (10000 mm)
View Details
Heat Shrink Tubing - 2269081 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2929 inch (7.44 mm)
View Details