RS Components, Ltd. Heat Shrink Tubing 554980

Description
Heat Shrink PO 2.4-1.2mm 2:1 SPB BLK 10M
Request a Quote
Description
Heat Shrink PO 2.4-1.2mm 2:1 SPB BLK 10M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 554980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
554980
Heat Shrink Tubing 554980
Heat Shrink PO 2.4-1.2mm 2:1 SPB BLK 10M

Heat Shrink PO 2.4-1.2mm 2:1 SPB BLK 10M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 554980
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2345903 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38.1 mm)
View Details
Heat Shrink Tubing - 2887457 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene
Diameter 1 inch (25.4 mm)
View Details
Cable Spiral Wrapping - 1025808 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.0886 to 0.6890 inch (2.25 to 17.5 mm)
Length 1969 inch (50000 mm)
View Details
Heat Shrink Tubing - 137432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details