RS Components, Ltd. Transit Cases 551508

Description
RS PRO A19 / 1455 Transit Case
Request a Quote
Description
RS PRO A19 / 1455 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 551508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
551508
Transit Cases 551508
RS PRO A19 / 1455 Transit Case

RS PRO A19 / 1455 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 551508
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 288681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Copolymer
Height 16.54 inch (420 mm)
View Details
Transit Cases - 2878334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 9.29 inch (236 mm)
View Details
Instrument Cases - 2664943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 4.41 inch (112 mm)
Length 10.12 inch (257 mm)
View Details
Instrument Cases - 244156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.36 inch (60 mm)
Length 5.51 inch (140 mm)
View Details