RS Components, Ltd. Electrical Safety Mats 546711

Description
COBASWITCH VDE Mat 0.9m x 10m
Request a Quote
Description
COBASWITCH VDE Mat 0.9m x 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Safety Mats - 546711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electrical Safety Mats
546711
Electrical Safety Mats 546711
COBASWITCH VDE Mat 0.9m x 10m

COBASWITCH VDE Mat 0.9m x 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 546711
Product Name Electrical Safety Mats
Mat Type Nonconductive; Traction / Slip Resistant
Material Rubber
Color(s) Grey
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2217915 - RS Components, Ltd.
Specs
Material PVC
Color(s) Yellow
Width 2.36 inch (60 mm)
View Details
Electrical Safety Mats - 245798 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Color(s) Black
View Details
Anti-Fatigue Mats - 285446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material PVC Foam
Width 35.43 inch (900 mm)
View Details
Anti-Fatigue Mats - 4181103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Natural Rubber
Width 47.24 inch (1200 mm)
View Details