Slotted cheesehead steel screw M4x6mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 5466219 |
| Product Name | Machine Screws |
| Screw Type | Machine Screw |
| Head Type | Other; Cheese |
| Standard Drives | Slotted; Slot |
| Material | Steel |
| Finish | Zinc Plated; Bright Zinc Plated |