57mm dc brushless motor 0.22Nm,4000rpm
| RS Components, Ltd. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 5366046 |
| Product Name | DC Motors |
| Motor Type | DC Motor |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 9.8 amps |
| Continuous Torque | 6.0 In-lbs (6.94 kg-cm) |
| Units | Metric |