RS Components, Ltd. Pliers 536335

Description
RS PRO PC1801 Round Nose Plier
Request a Quote
Description
RS PRO PC1801 Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 536335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
536335
Pliers 536335
RS PRO PC1801 Round Nose Plier

RS PRO PC1801 Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 536335
Product Name Pliers
Type Round-Nose; Specialty / Other; Round nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details