RS Components, Ltd.
Junction Boxes
5351426
Description
Bartec GB80 Junction Box
Request a Quote
Email Supplier
Description
Bartec GB80 Junction Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5351426 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
3.15 inch (80 mm)
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
2.17 inch (55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Type
Junction Box
Width
9.84 inch (250 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details