RS Components, Ltd. Hook Up Wire 534236

Description
PTFE HU Wire 600V AWG 28 RED 250m
Request a Quote
Description
PTFE HU Wire 600V AWG 28 RED 250m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 534236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
534236
Hook Up Wire 534236
PTFE HU Wire 600V AWG 28 RED 250m

PTFE HU Wire 600V AWG 28 RED 250m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 534236
Product Name Hook Up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1853968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details