RS Components, Ltd. Hook Up Wire 534233

Description
PTFE HU Wire 600V AWG 28 GRN 250m
Request a Quote
Description
PTFE HU Wire 600V AWG 28 GRN 250m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 534233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
534233
Hook Up Wire 534233
PTFE HU Wire 600V AWG 28 GRN 250m

PTFE HU Wire 600V AWG 28 GRN 250m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 534233
Product Name Hook Up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 139161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 1853916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details