RS Components, Ltd. Hook Up Wire 534232

Description
PTFE HU Wire 600V AWG 28 BRN 250m
Request a Quote
Description
PTFE HU Wire 600V AWG 28 BRN 250m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 534232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
534232
Hook Up Wire 534232
PTFE HU Wire 600V AWG 28 BRN 250m

PTFE HU Wire 600V AWG 28 BRN 250m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 534232
Product Name Hook Up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details