RS Components, Ltd. Hook Up Wire 534142

Description
PVC HU wire 0,50 mm stranded ORG 100m
Request a Quote
Description
PVC HU wire 0,50 mm stranded ORG 100m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 534142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
534142
Hook Up Wire 534142
PVC HU wire 0,50 mm stranded ORG 100m

PVC HU wire 0,50 mm stranded ORG 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 534142
Product Name Hook Up Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details