RS Components, Ltd. Desktop Enclosures 533048

Description
Two Gang Angled Bench Box
Request a Quote
Description
Two Gang Angled Bench Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 533048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
533048
Desktop Enclosures 533048
Two Gang Angled Bench Box

Two Gang Angled Bench Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 533048
Product Name Desktop Enclosures
Shape Slanted
Length 5.76 inch (146 mm)
Width 4.56 inch (116 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details