RS Components, Ltd. WiFi Antennas 5324525

Description
2.4GHz Antenna, adjustable SMA connector
Request a Quote
Description
2.4GHz Antenna, adjustable SMA connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 5324525 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
5324525
WiFi Antennas 5324525
2.4GHz Antenna, adjustable SMA connector

2.4GHz Antenna, adjustable SMA connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 5324525
Product Name WiFi Antennas
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2691936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details
Telemetry Antennas - 2222689 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
RFID Antennas - 2272062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details