A2 s/steel cross pan head screw,M5x20mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 528889 |
| Product Name | Machine Screws |
| Screw Type | Machine Screw |
| Head Type | Pan Head; Other; Pan |
| Standard Drives | Posidriv®; Pozidriv |
| Material | Stainless Steel |
| Finish | Plain |